X9.93-1 - : References
This document references the following standards:
ANSI X9.93-2
ANSI X9.105-1
ANSI X9.106
ANSI X9.93-2
ISO 13492
ANSI X9.24-1
ISO 16609
ISO 3166-1
ISO 4217
ISO 8583
ISO 8583-1
ISO 8583-2
ISO 8583-3
ISO 9564-1
ISO DIS 11568
ISO/IEC 15420
ISO/IEC 4909
ISO/IEC 7816-1
ISO/IEC 7816-10
ISO/IEC 7816-11
ISO/IEC 7816-12
ISO/IEC 7816-13
ISO/IEC 7816-15
ISO/IEC 7816-2
ISO/IEC 7816-3
ISO/IEC 7816-4
ISO/IEC 7816-5
ISO/IEC 7816-6
ISO/IEC 7816-7
ISO/IEC 7816-8
ISO/IEC 7816-9
ISO/IEC 8825-1
ISO/IEC 8825-2
ISO/IEC 8825-3
ISO/IEC 8825-4
ISO/IEC 8825-5
ISO/IEC 8825-6
ISO/IEC 8825-7
ISO/IEC 8825-8
This document is referenced by the following standards:
ANSI X9.131
Advertisement