X9.93-2 - : References
This document references the following standards:
ANSI X9.93-1
ANSI INCITS 31
ANSI INCITS 38
ANSI X9.93-1
IEEE 260.1
ANSI X9.105-1
ISO 3166-1
ISO 7372
ISO/IEC 15420
ISO/IEC 7816-6
ISO/IEC 8825-1
ISO/IEC 8825-2
ISO/IEC 8825-3
ISO/IEC 8825-4
ISO/IEC 8825-5
ISO/IEC 8825-6
ISO/IEC 8825-7
ISO/IEC 8825-8
This document is referenced by the following standards:
ANSI X9.131
Advertisement