UFGS-23 09 23 - : References
This document references the following standards:
ASTM B88
ASTM D635
CEA-852-A
IEEE C62.41.1
IEEE 142
ISA 7.0.01
NEMA 250
NFPA 90A
CEA-709.1-B
FCI 70-2
IEEE C62.41.2
NEMA C12.20
ASME B16.15
ASTM B88M
ASHRAE FUN IP
NFPA 70 AMD 1
ASTM A269
ASTM D1693
CEA-709.3
AMCA 500-D
ASHRAE FUN SI
ASME B40.100
AMCA 511
NEMA C12.1
NEMA C12.10
IETF RFC 2131
ASME B16.34
This document is referenced by the following standards:
UFC 4-722-01
Advertisement