C22.2 NO. 18.5:22 - : References
This document references the following standards:
ASTM B117
ASTM D638
ASTM G151
ASTM G155
CSA C22.1-21
CSA C22.2 NO. 0.17:22
CSA C22.2 NO. 0:20
CSA C22.2 NO. 18.4:15
CSA C22.2 NO. 62275:21
IEC 60216-4-1
IEC 60695-11-10
ISO 527-1
ISO 527-2
NFPA 70
NRC NBC
This document is referenced by the following standards:
CSA C22.2 NO. 243:17
CSA C22.2 NO. 204:17
CSA C22.2 NO. 107.3:14
CSA C22.2 NO. 167:23
CSA C22.2 NO. 169-18
CSA C22.2 NO. 61914:23
CSA C22.2 NO. 112-21
Advertisement