502 - : References
This document references the following standards:
NFPA 130
NFPA 10
NFPA 1
NFPA 241
NFPA 2
NFPA 5000
NFPA 1600
NFPA 750
29 CFR PART 1910
AISC 325
ASA S12.65
ASA S3.5
ASCE 7-22
ASHRAE 217
ASTM C666/C666M
ASTM E119
ASTM E2652
ASTM E3134
ASTM E580/E580M
ASTM E84
ASTM F1506
BSI BS 476-4
BSI BS EN 12467 + A2
BSI BS EN 13501-1
BSI BS EN 492 + A2
BSI BS EN 61508-1
CEN EN 13501-1
CIE 193
CSA C22.2 NO. 0.3-09
CSA/AM ANSI NGV 2-2019
IEC 61508-1
IEC 61508-2
IEC 61508-3
IEC 61508-4
IEC 61508-5
NFPA 130
NFPA 14
NFPA 15
NFPA 1561
NFPA 16
NFPA 1600
NFPA 1670
NFPA 170
NFPA 18
IEC 61508-6
IEC 61508-7
IEC TR 61508-0
IEC TS 61508-3-1
IEEE 1202
IEEE 1402
IEEE 693
IEEE SI 10
ISO 11439
ISO 1182
ISO 1716
MIL-DTL-24643C INT AMD 1
NECA NEIS 502
NFPA 1
NFPA 10
NFPA 101
NFPA 11
NFPA 110
NFPA 111
NFPA 1142
NFPA 13
NFPA 18A
NFPA 1901
NFPA 1963
NFPA 1975
NFPA 2
NFPA 20
NFPA 22
NFPA 24
NFPA 241
NFPA 25
NFPA 262
NFPA 3
NFPA 30
NFPA 30A
NFPA 4
NFPA 402
NFPA 470
NFPA 5000
NFPA 550
NFPA 551
NFPA 70
NFPA 70B
NFPA 72
NFPA 730
NFPA 731
NFPA 750
NFPA 80
NFPA 820
NFPA 92
NFPA 921
ASCE 7 GUIDE
NFPA 472
ASTM E136
NFPA 220
This document is referenced by the following standards:
CABC CAFC
CABC VOL 2
NFPA 1091
NFPA 1660
NYBC NYFC
NFPA 1620
NFPA 1031
NFPA 70E
IES RP-8
BICSI TPMRM
IEEE 3001.9
NASA-STD-8719.11 REV B W/CHG 1
Advertisement