SPEC 16C - : References
This document references the following standards:
API SPEC 16F
API RP 500
API RP 505
API SPEC 16A
API SPEC 16F
API SPEC 20E
API SPEC 20F
API SPEC 5B
API SPEC 5CT
API SPEC 5L
API SPEC 6A
API STD 6X
ASME B1.1
ASME B1.2
ASME B31.3
ASME/BPVC SEC IX
ASME/BPVC SEC V
ASME/BPVC SEC VIII-1
ASME/BPVC SEC VIII-2
ASNT SNT-TC-1A
ASQ Z1.4
ASTM A370
ASTM A388/A388M
ASTM A609/A609M
ASTM D1414
ASTM D1415
ASTM D1708
ASTM D2240
ASTM D412
ASTM D471 REV A
ASTM D638
ASTM E10
ASTM E1001
ASTM E110
ASTM E140 REV B
ASTM E165/E165M
ASTM E18
ASTM E213
ASTM E2375
ASTM E309
ASTM E384
ASTM E709
ASTM E747
ASTM E94/E94M
ISO 10893-10
ISO 6506-1
ISO 6507-1
ISO 6508-1
NACE MR0175/ISO 15156
NFPA 496
ASME B5.1M
ASME GUIDEBOOK FOR DESIGN OF ASME SEC VIII
This document is referenced by the following standards:
API RP 79-1
ABS 63
API RP 16Q
30 CFR PART 250
API RP 92S
API RP 92M
API STD 53
NORSOK D-001
BSI BS EN ISO 13628-7
IADC HIGH PRESSURE DRILLING
IADC DRILLING MANUAL
Advertisement