C390:22 - : References
This document references the following standards:
CSA C22.2 NO. 100-14
CSA C22.2 NO. 145:22
CSA C22.2 NO. 77-14
IEC 60034-2-1
IEC 60034-30-1
IEEE 112
IEEE 120
NEMA MG 1
This document is referenced by the following standards:
IEEE P841.1/D3
This document is referenced in other ways by the following standards:
CSA C390.1-M1982
CSA C390.2-M1982
Advertisement