515.1 - : References
This document references the following standards:
ASHRAE HVAC APPLICATION IP CH 62
ASHRAE HVAC APPLICATION SI CH 62
ASTM B193
ASTM D5025 REV A
ASTM D5207
ASTM G151
ASTM G155
IEC/IEEE 60079-30-1
IEC/IEEE 60079-30-2
IEEE 515
NFPA 13
NFPA 70
ASTM C450
ASTM C533
ASTM C534/C534M REV A
ASTM C547 REV A
ASTM C552
ASTM C553
ASTM C585
ASTM C591
ISEA Z358.1
NEMA 250
NSF 14
NSF 24
NSF 61/600
This document is referenced by the following standards:
CSA IEEE 844.1-2017/ CSA C22.2 NO. 293.1:17
CSA IEEE 844.2-2017/CSA C293.2:17
ICC I-CODE IECC
BSI BS EN 62395-1
ICC I-CODE NJRC
NECA NEIS 202
BSI BS EN 60079-30-1 - TC
ASHRAE 90.2
Advertisement