47 CFR PART 15 - : References
This document references the following standards:
CTA-542-D
CTA-608-E
CTA-766-D
ETSI EN 300 422-1
IEC CISPR 22
IEEE C63.10
IEEE C63.17
IEEE C63.4
This document is referenced by the following standards:
ITU-T J.224
CEI EN 63002
GMW GMW3097
ISO/IEC 18047-63
CSA/AM ANSI NGV 5.2:23
CSA/AM ANSI NGV 5.1:23
ASCE 21-21
NFPA 72
NFPA 1982
NFPA 731
NFPA 715
ASTM E1509
NFPA 5000
ETSI TR 103 885
TIA-10-A
ASHRAE 90.4
IEEE C63.29
EUROCAE ED-246
CSA C865.2:23
ITU-T J.225
CSA ASME A17.1-2022/CSA B44:22
ASME A17.1
UFC 4-510-01
IEC 61139-3
BSI PD IEC/TR 61000-2-5 - TC
IEEE P1897/D79
UFGS-28 31 33
CENELEC EN IEC 62343-2-1
Advertisement