D6413/D6413M - : References
This document references the following standards:
ASTM D123
ASTM D1776/D1776M
ASTM D3776/D3776M
ASTM D4391 REV A
ASTM E176 REV A
ISO 13943
This document is referenced by the following standards:
A-A-59767A
ASTM E3025
SNZ AS/NZS ISO 16900.10
SNZ AS/NZS 17420.7
ASTM F1959/F1959M
ASTM F2676/F2676M
NFPA 2112
NFPA 1981
NFPA 2113
NFPA 1971
NFPA 1990
NFPA 1975
NFPA 2500
NFPA 1977
NFPA 1700
NFPA 1951
ASTM F1085
NFPA 1991
NFPA 1983
MIL-DTL-32738
MIL-DTL-32739
MIL-DTL-32737
ASTM F3214
ASTM F1296
MIL-PRF-43627E
ASTM F2675/F2675M
MIL-PRF-32635A
Advertisement