X9.59 - : References
This document references the following standards:
ANSI X9.105-1
ANSI X9.24-1
ANSI X9.30-2
ANSI X9.31
ANSI X9.49
ANSI X9.62
ISO 3166-1
ISO 4217
ISO 8583-1
ISO/IEC 7812-1
ISO/IEC 8824-1
ISO/IEC 8824-2
ISO/IEC 8824-3
ISO/IEC 8824-4
ISO/IEC 8825-1
ISO/IEC 8825-2
ISO/IEC 9594-8
This document is referenced by the following standards:
ANSI X9.104-1
Advertisement