EN ISO 23936-2 - : References
This document references the following standards:
ISO 11346
ISO 36
API SPEC 17K
ASTM D2240
ASTM D3032
ISO 14310
ISO 3601-3
ISO 2781
ISO 815-1
API TR 6J1
ISO 16070
ISO 2921
API SPEC 16A
ASTM D1415
ASTM D395
ISO 13628-10
API SPEC 14A
ISO 23936-1
ASTM D297
ISO 10423
ISO 13533
ISO 1817
ASTM D1414
ISO 34-1
ISO 7619-1
ISO 37
ISO 3601-1
ISO 1432
ASTM D412
ASTM D1418
This document is referenced by the following standards:
NEN-EN 12514
CEN EN 12514
CEN EN 12514
BSI 18/30373110 DC
NORSOK L-001
Advertisement