34 - : References
This document references the following standards:
ASHRAE 15
ASME B31.5
21 CFR PART 58
29 CFR PART 1910
ASHRAE 15
ASTM E681
40 CFR PART 792
ICC I-CODE IFC
NFPA 704
ASME B31.5
ASME A13.1
This document is referenced by the following standards:
NFPA 2001
IAPMO CMC
ASHRAE 17
ICC I-CODE NJRC
NYBC NYMC
CSA C22.2 NO. 60335-2-40:22
ISO 22712
ASHRAE FUNDAMENTALS IP HANDBOOK
NFPA 1
CEN EN ISO 22712
ATIS 0600031.01
ICC I-CODE SCMC
SNV SN EN ISO 22712
40 CFR PART 82
ICC I-CODE SCRC
CSA CAN/CSA-C370-13
46 CFR PART 147
CSA CAN/CSA-C22.2 NO. 60335-2-34:17
CSA/AM ANSI Z21.74-2017
CSA B52:18
GMW GMW5038
CSA C22.2 NO. 120:13
IAPMO UMC
ASHRAE GUIDELINE 41
CGA G-2
ASME AG-1
ASHRAE 22
ASHRAE GUIDELINE 38
ICC I-CODE IMC
Advertisement