D4496 - : References
This document references the following standards:
ASTM D1711
ASTM D257
ASTM D374/D374M
ASTM D618
ASTM D991
This document is referenced by the following standards:
NEMA WC 74/ICEA S-93-639
CSA C22.2 NO. 96.2:18
NEMA WC 71
IEEE 404
CSA C68.10:20
ASTM D6095
ICEA S-121-733
CSA C68.5:20
ICEA S-97-682
BSI BS ISO 15840
CSA C22.2 NO. 96:23
ICEA S-113-684
Advertisement