4880 - : References
This document references the following standards:
FM 4470
ASTM C167
ASTM C303
ASTM D1505
ASTM D1622
ASTM D1929
ASTM D4809
ASTM D482
ASTM D792
ASTM E2058
ASTM E711
ASTM E84
ASTM SI10
IEEE SI 10
ISO 12136
ISO 1716
ISO 871
ISO/IEC 17025
NFPA 286
FM 4470
NFPA 265
This document is referenced by the following standards:
ICC I-CODE NJBC
ICC I-CODE NJRC
NYBC NYBC
ASTM E603
ASCE 30-14
NFPA 1
NFPA 275
NFPA 101
NFPA 5000
ICC I-CODE SCBC
ICC I-CODE SCRC
Advertisement