RP 13I - : References
This document references the following standards:
API RP 13B-1
API RP 13B-1
API RP 13B-2 ADD 1
API RP 13B-2 ADD 1
API RP 13K
API SPEC 13A
API TR 13TR3
ASTM D1141
ASTM D1250
ASTM D1298 ELRN
ASTM D1500
ASTM D287 REV B
ASTM D323 REV A
ASTM D4052
ASTM D445
ASTM D5186
ASTM D611
ASTM D86 REV B
ASTM D93
ASTM D97 REV B
ASTM E100
IP 391/2006
ISO 3696
ISO 3839
ASTM D1298 REV B
This document is referenced by the following standards:
BSI BS EN ISO 10416
API RP 13L
IADC DRILLING FLUIDS
Advertisement