WC 74/ICEA S-93-639 - : References
This document references the following standards:
ASTM A90/A90M
ASTM B193
ASTM B228 REV A
ASTM B229
ASTM B230/B230M
ASTM B231/B231M
ASTM B233
ASTM B258
ASTM B263/B263M
ASTM B29
ASTM B3
ASTM B33
ASTM B399/B399M
ASTM B400/B400M
ASTM B416
ASTM B496
ASTM B5
ASTM B549
ASTM B609/B609M
ASTM B784
ASTM B786/B786M
ASTM B787/B787M
ASTM B8
ASTM B800
ASTM B801
ASTM B835
ASTM B836
ASTM B901
ASTM B902/B902M
ASTM D1248
ASTM D1693
ASTM D2275
ASTM D2765
ASTM D3349
ASTM D412
ASTM D4496
ASTM D470
ASTM D471 REV A
ASTM D746
ASTM E662 REV A
ASTM E8/E8M
ASTM G153
ASTM G155
ICEA P-32-382
ICEA P-45-482-2017
ICEA P-79-561
ICEA S-95-658-2009
ICEA S-97-682-2013
ICEA T-24-380
ICEA T-26-465-2013
ICEA T-28-562
ICEA T-30-520
ICEA T-31-610
ICEA T-32-645
ICEA T-33-655-1994
IEEE C2
MIL-DTL-24643C INT AMD 1
NEMA WC 26
NEMA WC 53/ICEA T-27-581
NEMA WC 54
NEMA WC 70
IEEE 835
This document is referenced by the following standards:
NECA NEIS 600
IEEE 400
UFGS-33 71 01.00 40
CSA C68.10:20
NETA MTS
SSTD-8070-0096-TEST REV B-1
UFGS-26 05 13.00 10
Advertisement