ISO/IEC 11179-30 - : References
This document references the following standards:
ISO/IEC 11179-1
ISO/IEC 11179-3
ISO 1087
ISO/IEC 11179-3
ISO/IEC 11179-31
ISO/IEC 11179-1
ISO/IEC 2382
This document is referenced by the following standards:
ISO/IEC 6523-1
NEN-ISO/IEC 11179-1
CSA CAN/CSA-ISO/IEC 21000-3:04
NEN-ISO/IEC 11179-3
ISO TR 21636-2
ISO 29585
NEN-ISO 29585
NEN-ISO/IEC 6523-1
This document is referenced in other ways by the following standards:
ISO/IEC TS 11179-30
Advertisement