NEN-EN-ISO 20524-1 - : References
This document references the following standards:
CEN EN 12896
ICAO 7910
ISO 20524-2
ISO 2108
ISO 3166-1
ISO 3297
ISO 19115-1
ISO 19127
ISO 19148
ISO 4217
ISO 639-2
ISO 6709
ISO 690
ISO/IEC 10646
ISO/IEC 13249-1
ISO/IEC 19501
ISO/IEC 8859-1
ISO/IEC 8859-10
ISO/IEC 8859-11
ISO/IEC 8859-13
ISO/IEC 8859-14
ISO/IEC 8859-15
ISO/IEC 8859-16
ISO/IEC 8859-2
ISO/IEC 8859-3
ISO/IEC 8859-4
ISO/IEC 8859-5
ISO/IEC 8859-6
ISO/IEC 8859-7
ISO/IEC 8859-8
ISO/IEC 8859-9
This document is referenced in other ways by the following standards:
NEN-EN-ISO 14825
Advertisement