C634 - : References
This document references the following standards:
ASTM E336
ASTM E795
ASTM E90
ASHRAE FUNDAMENTALS IP HANDBOOK
ASTM C635/C635M
ASTM E492
ASTM C423
ASTM E1264
ASTM E1686
ASTM E2202
ASA S1.1
ASA S1.11 PART 1/IEC 61260-1
ASA S1.4 PART 1/IEC 61672-1
ASA S1.6
ASA S12.9 PART 1
ASHRAE FUNDAMENTALS IP HANDBOOK
ASHRAE FUNDAMENTALS SI HANDBOOK
ASME B1.20.1
ASTM C367/C367M
ASTM C384
ASTM C423
ASTM C522
ASTM C635/C635M
ASTM E1007
ASTM E1014
ASTM E1042
ASTM E1050
ASTM E1110
ASTM E1111/E1111M
ASTM E1123
ASTM E1124
ASTM E1130
ASTM E1179
ASTM E1222
ASTM E1264
ASTM E1265
ASTM E1289
ASTM E1332
ASTM E1374
ASTM E1414/E1414M REV A
ASTM E1503
ASTM E1573
ASTM E1574
ASTM E1686
ASTM E1704
ASTM E1780
ASTM E2202
ASTM E2235
ASTM E2249
ASTM E2459
ASTM E2611
ASTM E2638
ASTM E2963
ASTM E2964
ASTM E3090/E3090M
ASTM E3091
ASTM E3133
ASTM E3222 REV A
ASTM E336
ASTM E413
ASTM E477
ASTM E492
ASTM E557
ASTM E596
ASTM E756
ASTM E795
ASTM E90
ASTM E966 REV A
ASTM E989
ASTM SI10
IEC 61043
IEC 61094-4
IEEE 260.4
IEEE SI 10
ISO 15186-1
ISO 16283-1
ISO 9614-1
ISO 9614-2
ISO 9614-3
ISO TR 25417
This document is referenced by the following standards:
ASTM C1482
ASTM C1594
ASTM E3359
Advertisement