C22.2 NO. 188-18 - : References
This document references the following standards:
ASTM B154
ASTM B172
ASTM B173
ASTM B174
ASTM B230/B230M
ASTM B231/B231M
ASTM B400/B400M
ASTM B496
ASTM B566 REV A
ASTM B609/B609M
ASTM B8
ASTM B800
ASTM B801
CSA C22.2 NO. 38-18
CSA C22.2 NO. 75:17
IEC 60228
ASTM B836
ASTM B901
CSA C22.2 NO. 0:20
ASTM D5207
ASTM D5374 REV A
ASTM D5423
CSA C22.2 NO. 0.17:22
NFPA 70
NFPA 90A
This document is referenced by the following standards:
CSA C22.2 NO. 2459-08
CSA C22.2 NO. 355:18
CSA CAN/CSA-C22.2 NO. 282-17
CSA C22.2 NO. 167:23
Advertisement