MIL-DTL-32585A (1) - : References
This document references the following standards:
AIA/NAS NAS411-1
ASTM C1617
ASTM C165
ASTM C167
ASTM C177
ASTM C203
ASTM C302
ASTM C335/C335M
ASTM C411
ASTM C423
ASTM C518
ASTM C585
ASTM C665
ASTM C871
ASTM D3773/D3773M
ASTM D3774
ASTM D5034
ASTM D578/D578M
ASTM D903
ASTM E70
ASTM E84
ISO 1182
ISO TR 9705-2
ISO/IEC 17025
MIL-C-20079H
MIL-DTL-24607C
MIL-DTL-3316D
MIL-PRF-24596C
MIL-STD-167-1A
MIL-Y-1140H
TAPPI T 803 CM
This document is referenced by the following standards:
ASTM F683
Advertisement