C22.2 NO. 38-18 - : References
This document references the following standards:
CSA C22.1-21
CSA C22.2 NO. 96-17
ASTM B172
ASTM B173
ASTM B298
ASTM B3
ASTM B33
ASTM B355
ASTM B8
ASTM B801
ASTM B835
ASTM B836
ASTM B901
ASTM B902/B902M
ASTM D2663
CSA C22.1-21
CSA C22.2 NO. 0:20
CSA C22.2 NO. 245:17
CSA C22.2 NO. 2556:21
CSA C22.2 NO. 96-17
IEC 60228
NFPA 70
NRC NBC
NFPA 70 SPANISH
This document is referenced by the following standards:
CSA C22.2 NO. 188-18
CSA CAN/CSA-C22.2 NO. 65-18
CSA C22.2 NO. 52:17
CSA C22.2 NO. 139:19
IEEE 45.1
CSA C22.2 NO. 167:23
CSA C22.2 NO. 150-16
CSA C22.2 NO. 208:18
CSA C22.2 NO. 169-18
CSA C22.2 NO. 179:09
CSA C22.2 NO. 129:10
CSA C22.2 NO. 2515:19
CSA C22.2 NO. 112-21
Advertisement