AAMA/WDMA/CSA 101/I.S.2/A440:22 - : References
This document references the following standards:
ASTM F2090
AA 1
AA ANSI H35.2
ASCE 7-22
ASTM A123/A123M
ASTM A480/A480M REV A
ASTM A568/A568M REV A
ASTM A641/A641M
ASTM A653/A653M
ASTM A792/A792M
ASTM A879/A879M
ASTM A924/A924M REV A
ASTM B117
ASTM B456
ASTM B633
ASTM C1115
ASTM C509
ASTM C864
ASTM D1308
ASTM D1929
ASTM D2287
ASTM D256
ASTM D2843
ASTM D3656/D3656M
ASTM D4101
ASTM D4549
ASTM D4673
ASTM D4726
ASTM D5572
ASTM D5751
ASTM D6098
ASTM D618
ASTM D635
ASTM D638
ASTM D6865
ASTM D790
ASTM E1300
ASTM E1753
ASTM E2068
ASTM E2190
ASTM E2203
ASTM E283/E283M
ASTM E29
ASTM E330/E330M
ASTM E331
ASTM E547
ASTM E84
ASTM E987
ASTM F2006
ASTM F2090
ASTM F588
ASTM F842
ASTM SI10
BHMA A156.1
BHMA A156.12
BHMA A156.13
BHMA A156.17
BHMA A156.2
BHMA A156.22
BHMA A156.39
BHMA A156.40
BHMA A156.5
CGSB CAN/CGSB-12.20-M89
CGSB CAN/CGSB-12.8-2017
FM 4430
ICC A117.1
ICC I-CODE IBC
IEEE SI 10
ISO/IEC 17025
SDI A250.10
SDI A250.8
ASCE 7-16 SEISMIC LOADS
ASTM C920
AA ADM
ASTM E90
ASTM G155
ASTM E1996
ASTM D1003
ANSI Z97.1
ASTM B209/B209M REV A
This document is referenced by the following standards:
ASHRAE 90.1 I-P
CSA A440.2:22/A440.3:22
ASTM E2112
ICC I-CODE SCBC
ICC I-CODE SCRC
Advertisement