C68.10:20 - : References
This document references the following standards:
CSA C68.5-20
ASTM A90/A90M
ASTM B172
ASTM B173
ASTM B174
ASTM B230/B230M
ASTM B231/B231M
ASTM B233
ASTM B29
ASTM B3
ASTM B33
ASTM B400/B400M
ASTM B496
ASTM B5
ASTM B609/B609M
ASTM B784
ASTM B786/B786M
ASTM B787/B787M
ASTM B8
ASTM B800
ASTM B801
ASTM B835
ASTM B836
ASTM B901
ASTM B902/B902M
ASTM D1693
ASTM D2765
ASTM D412
ASTM D4496
ASTM D471 REV A
ASTM D5424
CSA C22.2 NO. 2556:21
CSA C22.3 NO. 7:20
CSA C68.5-20
CSA CAN/CSA-ISO 9001:16
ICEA S-93-639
IEEE 400
NEMA WC 26
NEMA WC 53/ICEA T-27-581
NEMA WC 74/ICEA S-93-639
ASTM D746
ASTM E8/E8M
This document is referenced by the following standards:
CSA C22.1-21
CSA C22.2 NO. 174-18
CSA M421-23
CSA C22.2 NO. 327-18
CSA C22.2 NO. 96:23
Advertisement