AMPP SP0394 - : References
This document references the following standards:
ASTM D4285
ASTM D6676/D6676M
ASTM G14
ASTM G215
ASTM G8
ASTM G95
ISO 8501-1
ISO 8502-3
ISO 8502-6
ISO 8502-9
ISO 8503-4
ISO 8503-5
ISO 8573-1
NACE AMPP TM0115
NACE NO. 1
NACE NO. 2
NACE SP0287
NACE SP0490
SSPC AB 1
SSPC AB 2
SSPC AB 3
SSPC PA 2
SSPC SP 1
SSPC SP 10
SSPC SP 5
This document is referenced by the following standards:
ASME B31.4
API RP 17U
Advertisement