24641 - : References
This document references the following standards:
AFNOR NF EN 12973
IEEE 1516
IEEE 1730
ISO 15704
ISO PAS 19450
ISO/IEC 14102
ISO/IEC 19505-1
ISO/IEC 19505-2
ISO/IEC 19513
ISO/IEC 19514
ISO/IEC 19770-1
ISO/IEC 20013
ISO/IEC 24744
ISO/IEC 25010
ISO/IEC 26560
ISO/IEC 33001
ISO/IEC 33002
ISO/IEC/IEEE 12207
ISO/IEC/IEEE 15288
ISO/IEC/IEEE 24748-1
ISO/IEC/IEEE 24748-2
ISO/IEC/IEEE 24748-4
ISO/IEC/IEEE 24765
ISO/IEC/IEEE 24774
ISO/IEC/IEEE 26515
ISO/IEC/IEEE 31320-1
ISO/IEC/IEEE 31320-2
ISO/IEC/IEEE 42010
ISO/IEC/IEEE 42020
ISO/IEC/IEEE 42030
This document is referenced by the following standards:
BSI BS ISO/IEC/IEEE 15288 - TC
BSI BS ISO/IEC/IEEE 24748-6 - TC
Advertisement