MIL-PRF-23236D (1) - : References
This document references the following standards:
29 CFR PART 1910 VOL 5
29 CFR PART 1915
29 CFR PART 1917
29 CFR PART 1918
29 CFR PART 1926
29 CFR PART 1928
40 CFR PART 261
40 CFR PART 372
40 CFR PART 60
40 CFR PART 63 VOL 11
40 CFR PART 63 VOL 12
40 CFR PART 63 VOL 13
40 CFR PART 63 VOL 14
40 CFR PART 63 VOL 15
40 CFR PART 63 VOL 16
ANSI Z400.1/Z129.1
ASTM B117
ASTM D1141
ASTM D1193
ASTM D130
ASTM D156
ASTM D1655 REV A
ASTM D1729
ASTM D3278
ASTM D381
ASTM D4400
ASTM D4417
ASTM D4541
ASTM D4585/D4585M
ASTM D5150
ASTM D523
ASTM D562
ASTM D714
ASTM D823
ASTM D910
ASTM D93
ASTM E1252
ASTM E260
ASTM F718
ASTM G8
FED-STD-141D
MIL-DTL-24441/29B
MIL-DTL-24441/35B
MIL-DTL-24441D
MIL-DTL-5624W
NSF 61/600
SSPC SP 10
SSPC SP 11
SSPC SP 15
SSPC SP 2
ACGIH 0206
This document is referenced by the following standards:
SSPC AMPP PAINT 16
Advertisement