497 - : References
This document references the following standards:
NFPA 30
API RP 500
API RP 500
API RP 505
ASTM D323 REV A
ASTM D3278
ASTM D56
ASTM D93
ASTM E659
ASTM E681
CGA G-2.1
IEC 60079-11
ISO/IEC 80079-20-1
NFPA 30
NFPA 33
NFPA 34
NFPA 35
NFPA 36
NFPA 45
NFPA 55
NFPA 58
NFPA 59A
NFPA 70
This document is referenced by the following standards:
NFPA 820
NFPA 496
NASA-STD-8719.24 ANX REV B W/CHG 1
CGA P-96
NFPA 69
IEEE 303
BSI BS EN ISO 21789
NFPA 1
NFPA 59
NFPA 855
NFPA 30B
CGA G-19.2
CGA G-5.4
CGA G-5.6
CGA P-63
NFPA 505
BSI PD IEC/TR 61831
BSI PD IEC/TR 61832
NASA-STD-8719.11 REV B W/CHG 1
KSC-E-165 REV E CHANGE 5
KSC-STD-E-0002 REV F
KSC-GP-864 VOL IIA REV B W/CHG 1
ISO/IEC FDIS 80079-49
ASTM E2993
ASTM F3429/F3429M
Advertisement