IEEE 42010 - : References
This document references the following standards:
ISO 19440
ISO 15704
ISO/IEC 10746-1
ISO/IEC 10746-2
ISO/IEC 10746-3
ISO/IEC 15414
ISO/IEC 19501
ISO/IEC 19793
ISO/IEC 25010
ISO/IEC/IEEE 15288
ISO/IEC/IEEE 15289
ISO/IEC 15504-4
ISO/IEC 25012
ISO/IEC/IEEE 12207
ISO/IEC/IEEE 42020
ISO 19440
ISO/IEC 33001
ISO/IEC 25024
ISO/IEC 15504-6
ISO/IEC/IEEE 42030
ISO/IEC/IEEE 24748-1
This document is referenced by the following standards:
CENELEC EN 62628
SNZ AS/NZS ISO/IEC/IEEE 15288
ISO/IEC TS 30103
ISO/IEC DIS 30754
ISO/IEC 29101
IEEE P42030/D1
IEEE 24748-2
ISO/IEC 30141
ISO/IEC 20547-3
ISO/IEC DIS 22123-1
BSI BS ISO/IEC 30141
BSI BS ISO/IEC/IEEE 24774 - TC
ITU-T X.1470
BSI BS EN ISO/IEC 29101
This document is referenced in other ways by the following standards:
IEEE 1471
IEEE 1471
Advertisement