A479/A479M REV A - : References
This document references the following standards:
ASTM A484/A484M
ASTM A262
ASTM A370
ASTM A484/A484M
ASTM A751
ASTM E112
ASTM E527
This document is referenced by the following standards:
AISC 370
ASTM C1572/C1572M
AIA/NAS NASM17830
ISO FDIS 13703-2
MIL-DTL-24740A
MIL-DTL-18866K (1)
ASME B73.3
ASME B31.3
ASME BPE
IAPMO UPC
ASTM F1387
BSI BS EN ISO 10440-1
SSTD-8070-0035-WELD REV A
SSTD-8070-0037-WELD REV A
SSTD-8070-0038-WELD REV A
SSTD-8070-0122-WELD REV C
ASME B16.34
ASME B31.1
ASME B31.12
CEN EN ISO 13703-2
ASTM A1069/A1069M
ASTM A1127/A1127M
ASTM F3184
Advertisement