486A-486B - : References
This document references the following standards:
ASTM B154
ASTM B172
ASTM B173
ASTM B174
ASTM B230/B230M
ASTM B400/B400M
ASTM B496
ASTM B566 REV A
ASTM B8
ASTM B800
ASTM B801
IEC 60228
IEC TR 62602
NFPA 70
ASTM B836
ASTM B858
ASTM B901
ASTM D5207
ASTM D5374 REV A
ASTM D5423
CSA C22.1-21
CSA C22.2 NO. 0.17:22
CSA C22.2 NO. 38-18
CSA C22.2 NO. 75:17
ASTM B231/B231M
ASTM B609/B609M
CSA C22.2 NO. 0:20
CSA C22.2 NO. 291:19
This document is referenced by the following standards:
CSA CAN/CSA-C22.2 NO. 62841-3-13:18
CSA C22.2 NO. 144.1-16
CSA C22.2 NO. 169-18
IEEE C37.20.3
CSA C22.2 NO. 348:23
UFGS-26 55 53
CSA C22.2 NO. 112-21
IEEE 45.1
NEMA/IEC 60974-1
UFGS-26 20 00
Advertisement