ISO/IEC/IEEE 23026 - : References
This document references the following standards:
IEC 61966-2-1
IEC/IEEE 82079-1
IEEE 2675
IEEE 7002
IEEE 828
ISO 26324
ISO 3166-1
ISO 4217
ISO 639-1
ISO 8601-1
ISO 9241-171
ISO 9241-210
ISO TS 10303-1308
ISO/IEC 11581-1
ISO/IEC 11581-10
ISO/IEC 11581-2
ISO/IEC 11581-3
ISO/IEC 11581-40
ISO/IEC 11581-5
ISO/IEC 11581-6
ISO/IEC 15948
ISO/IEC 20000-1
ISO/IEC 25001
ISO/IEC 25010
ISO/IEC 25020
ISO/IEC 25021
ISO/IEC 25022
ISO/IEC 25023
ISO/IEC 27001
ISO/IEC 29100
ISO/IEC TR 25060
ISO/IEC TR 29199-1
ISO/IEC/IEEE 12207
ISO/IEC/IEEE 15289
ISO/IEC/IEEE 24765
ISO/IEC/IEEE 26513
ISO/IEC/IEEE 26514
ISO/IEC/IEEE 26531
ISO/IEC/IEEE 29119-1
ISO/IEC/IEEE 29119-2
ISO/IEC/IEEE 29119-3
ISO/IEC/IEEE 29119-4
ISO/IEC/IEEE 29119-5
ISO/IEC/IEEE 29148
ITU-T X.509
This document is referenced by the following standards:
BSI BS ISO/IEC/IEEE 26514
BSI BS EN IEC/IEEE 82079-1
BSI BS ISO/IEC 20071-23
BSI BS ISO/IEC/IEEE 26511
BSI BS ISO/IEC 20071-11
BSI BS ISO/IEC/IEEE 24748-3
BSI BS ISO 2789
BSI BS EN 17748-1
BSI BS ISO/IEC/IEEE 24765 - TC
BSI BS ISO/IEC/IEEE 26511 - TC
Advertisement