NM.3.2 - : References
This document references the following standards:
ASME NM.2
21 CFR PART 175
21 CFR PART 177
46 CFR PART 56
49 CFR PART 192
ASME B16.1
ASME B16.5
ASME B18.21.1
ASME B18.22M
ASME B31.8
ASME NM.2
ASQ Z1.4
ASTM C33/C33M
ASTM C581
ASTM C582
ASTM D1149
ASTM D1209
ASTM D1229
ASTM D123
ASTM D1349
ASTM D1414
ASTM D1415
ASTM D1423/D1423M
ASTM D1544
ASTM D1566 REV A
ASTM D1598
ASTM D1599
ASTM D1600
ASTM D1652
ASTM D1655 REV A
ASTM D1907/D1907M
ASTM D2105
ASTM D2143
ASTM D2240
ASTM D2256/D2256M
ASTM D2258/D2258M
ASTM D2290 REV A
ASTM D2412
ASTM D2583 REV A
ASTM D2584
ASTM D2837
ASTM D2924
ASTM D2992
ASTM D2996
ASTM D2997
ASTM D3039/D3039M
ASTM D3104 REV A
ASTM D3241
ASTM D3262
ASTM D3299
ASTM D3567
ASTM D3681
ASTM D3754
ASTM D381
ASTM D3839
ASTM D3892
ASTM D395
ASTM D3951
ASTM D396
ASTM D4024
ASTM D4097
ASTM D412
ASTM D4161
ASTM D445
ASTM D471 REV A
ASTM D4963/D4963M
ASTM D5028
ASTM D5421
ASTM D543
ASTM D5685
ASTM D573
ASTM D6147
ASTM D618
ASTM D638
ASTM D648
ASTM D695
ASTM D790
ASTM D883
ASTM E1529
ASTM E84 REV B
ASTM F1173
ASTM F118
ASTM F412
ASTM F477
ASTM F913
AWWA C651
ISO 1172
ISO 3673-1
ISO 8639
ISO 9001
MIL-DTL-5624W
MIL-G-55636B
MIL-PRF-60346D
MIL-Y-1140H
NSF 14
NSF 61/600
IPC 4412C
This document is referenced by the following standards:
ASME TGP-1
ASME B31.1
Advertisement