UFGS-42 22 00.00 40 - : References
This document references the following standards:
ABMA 11
ABMA 9
AMCA 210
AMCA 300
AMCA 99
ASME B16.3
ASME B16.5
ASME B16.9
MSS SP-58
NEBB PROCEDURAL STANDARDS
NEMA ICS 6
NEMA MG 1
NFPA 220
NFPA 70
NFPA 90A
AHRI 410
AHRI 430 I-P
AHRI 620 I-P
AMCA 500-L
ASHRAE 90.1-2016 SI
ASHRAE FUNDAMENTALS IP TOC
ASHRAE FUNDAMENTALS SI TOC
ASHRAE HVAC APPLICATIONS IP HANDBOOK
ASHRAE HVAC APPLICATIONS SI HANDBOOK
ASTM A197/A197M
ASTM A234/A234M
ASTM A278/A278M
ASTM A53/A53M
ASTM A653/A653M
ASTM A694/A694M
ASTM B62
ASTM C1071
ASTM C534/C534M
ASTM C547
ASTM C916
ASTM D1785
ASTM D2466
ASTM D2564
ASTM D2855
ASTM D579/D579M
SMACNA FIB GLS DUCT CONST STDS
This document is referenced in other ways by the following standards:
UFGS-42 22 00
Advertisement