UFGS-40 18 00 - : References
This document references the following standards:
AASHTO M 314
ASME B16.1
ASTM A234/A234M
ASTM A436
ASME B16.22
ASME B16.5
ASME B18.2.2
ASTM B280
ASTM B749
ASTM D2000
ASTM F147
ASME B40.100
ASTM A126
ASTM A183
MSS SP-58
MSS SP-86
AWWA C504
ASME B16.11
ASME B18.2.1
ASME B31.3
ASTM A105/A105M
ASTM F1120
ASME B16.3
ASME B16.9
ASTM E1
MSS SP-104
ASME B46.1
ASTM A139/A139M
ASTM A197/A197M
MSS SP-80
ASTM B148
ASME B16.39
ASTM A53/A53M
ASTM B164
ASTM B62
ASTM B370
AWWA C207
ASTM A181/A181M
ASTM A216/A216M
ASTM A351/A351M
ASTM A694/A694M
MSS SP-83
AISC 360
ASME B31.1
ASTM A307
ASTM C592
ASTM C920 REV A
AWWA C208
MIL-PRF-25567E
MSS SP-43
MSS SP-67
MSS SP-72A
This document is referenced in other ways by the following standards:
UFGS-40 18 00.00 40
Advertisement