UFGS-42 22 00.00 40 - : References
This document references the following standards:
ASTM A53/A53M
ASME B16.9
ASME B16.5
ASTM A234/A234M
ASTM C1071
NEBB PROCEDURAL STANDARDS
AMCA 210
AMCA 99
ASTM C916
ASTM D2564
ABMA 9
NFPA 90A
AMCA 300
ABMA 11
ASTM D2855
MSS SP-58
NEMA MG 1
AHRI 430 I-P
AHRI 620 I-P
ASHRAE 90.1-2016 I-P
ASHRAE 90.1-2016 SI
ASHRAE HVAC APPLICATIONS IP HANDBOOK
ASHRAE HVAC APPLICATIONS SI HANDBOOK
ASHRAE HVAC SYSTEMS AND EQUIPMENT SI HANDBOOK
NFPA 70
SMACNA HVAC DUCT CONSTR MTL & FLEX
ASTM D1785
ASTM C534/C534M
ASTM A694/A694M
ASTM D579/D579M
ASTM D2466
ASTM B62
AMCA 500-L
This document is referenced in other ways by the following standards:
UFGS-42 22 00
Advertisement