UFGS-42 22 00.00 40 - : References
This document references the following standards:
AMCA 500-L
ASTM D2466
ASTM D579/D579M
ASTM A234/A234M
ASTM C1071
ASTM C916
NEBB PROCEDURAL STANDARDS
AMCA 210
AMCA 99
ASTM D2564
ABMA 11
AMCA 300
ASTM A694/A694M
ASTM C534/C534M
ASTM D1785
ASTM D2855
ASTM A53/A53M
ASTM B62
MSS SP-58
NEMA MG 1
ASME B16.9
ABMA 9
ASME B16.5
NFPA 90A
AHRI 430 I-P
AHRI 620 I-P
ASHRAE HVAC APPLICATIONS IP HANDBOOK
ASHRAE HVAC APPLICATIONS SI HANDBOOK
ASHRAE HVAC SYSTEMS AND EQUIPMENT SI HANDBOOK
NFPA 70
SMACNA HVAC DUCT CONSTR MTL & FLEX
ASHRAE 90.1-2019 I-P
ASHRAE 90.1-2019 SI
Advertisement