C22.2 NO. 96:23 - : References
This document references the following standards:
ASTM B172
ASTM B173
ASTM B174
ASTM B3
ASTM B33
ASTM B8
ASTM D3182 REV A
ASTM D4496
ASTM D470
ASTM D471 REV A
ASTM D746
CSA C22.1-21
CSA C22.2 NO. 0:20
CSA C22.2 NO. 232:22
CSA C22.2 NO. 239-21
CSA C22.2 NO. 2556:21
CSA C22.2 NO. 38-18
CSA C22.2 NO. 75:17
CSA C68.10:20
CSA M421-23
This document is referenced by the following standards:
NEMA/IEC 60974-1
Advertisement