I-CODE ISPSC - : References
This document references the following standards:
ACI 318
AHRI 1160 I-P
AHRI 400 I-P
CSA/AM CSA/ANSI Z21.56:19/CSA 4.7:19
16 CFR PART 1207
ASCE 24-14
ASHRAE 62.1
ASME A112.1.2
ASME B16.15
ASTM A182/A182M
ASTM A240/A240M REV A
ASTM A312/A312M REV A
ASTM A403/A403M REV B
ASTM B447 REV A
ASTM B88
ASTM D1593
ASTM D1785 REV A
ASTM D2241
ASTM D2464
ASTM D2466
ASTM D2467
ASTM D2672
ASTM D2846/D2846M REV A
ASTM D3787
ASTM D5034
ASTM F1346
ASTM F2286
ASTM F437
ASTM F438
ASTM F439
CSA B137.2:20
CSA B137.3:20
CSA B137.6:20
CSA C22.2 NO. 108-14
CSA C22.2 NO. 218.1:13
CSA C22.2 NO. 236-15
IAPMO Z124.7
ICC A117.1
ICC I-CODE IBC
ICC I-CODE IECC
ICC I-CODE IFC
ICC I-CODE IFGC
ICC I-CODE IMC
ICC I-CODE IPC
ICC I-CODE IRC
NEMA Z535.1
NFPA 70
NSF 14
NSF 50
Advertisement