NASA-STD-3001 VOLUME 2 REV D - : References
This document references the following standards:
NASA NPR 7120.11 REV A
NASA NPD 8900.5 REV B W/CHG 1
NASA-STD-3001 VOLUME 1 REV C
49 CFR PART 213
49 CFR PART 238
ASA S2.70
ASA S3.2
ASTM C1057
ASTM F2291 REV B
IEC 60479-1
IEC 60479-2
IEC 60601-1
IEC 60601-1-10
IEC 60601-1-11
IEC 60601-1-12
IEC 60601-1-2
IEC 60601-1-3
IEC 60601-1-6
IEC 60601-1-8
IEC 60601-1-9
IEC 60601-2-1
IEC 60601-2-10
IEC 60601-2-11
IEC 60601-2-16
IEC 60601-2-17
IEC 60601-2-18
IEC 60601-2-19
IEC 60601-2-2
IEC 60601-2-20
IEC 60601-2-21
IEC 60601-2-22
IEC 60601-2-23
IEC 60601-2-24
IEC 60601-2-25
IEC 60601-2-27
IEC 60601-2-28
IEC 60601-2-29
IEC 60601-2-3
IEC 60601-2-31
IEC 60601-2-33
IEC 60601-2-34
IEC 60601-2-35
IEC 60601-2-36
IEC 60601-2-37
IEC 60601-2-39
IEC 60601-2-4
IEC 60601-2-40
IEC 60601-2-41
IEC 60601-2-43
IEC 60601-2-44
IEC 60601-2-45
IEC 60601-2-46
IEC 60601-2-47
IEC 60601-2-49
IEC 60601-2-5
IEC 60601-2-50
IEC 60601-2-6
IEC 60601-2-8
IEC TR 60479-4
IEC TR 60479-5
IEEE C95.1
IES TM-30
ISO 20283-5
ISO 2631-1
ISO 7731
JSC 20584
LIA Z136.1
NASA NPD 1000.3 REV E W/CHG 105
NASA NPD 8900.5 REV B W/CHG 1
NASA NPR 7120.11 REV A
NASA NPR 7120.5 REV F
NASA NPR 7123.1 REV D
NASA NPR 8705.2 REV C
NASA-STD-3001 VOLUME 1 REV C
NASA-STD-8719.27
NEMA C78.377
ASHRAE 55
FAA-HF-STD-001B
ISO 9241-210
MIL-HDBK-1908B
MIL-STD-1472H
MIL-STD-1474E
MIL-STD-1797B CONT. DIST.
NASA NPR 7120.7 REV A
NASA NPR 8715.3 REV D
NASA-STD-6016 REV C
NASA-STD-8739.1 REV B W/CHG 2
NASA-STD-8739.10
NASA-STD-8739.12 W/CHG 3
NASA-STD-8739.14
NASA-STD-8739.2 W/CHG 2 W/CANC NOTICE
NASA-STD-8739.3 W/CHG 5 W/CANC NOTICE
NASA-STD-8739.4 REV A W/CHG 4
NASA-STD-8739.5 REV A W/CHG 2
NASA-STD-8739.6 REV B
NASA-STD-8739.7
NASA-STD-8739.8 REV B
NASA-STD-8739.9 W/CHG 1
This document is referenced by the following standards:
NASA-STD-8719.29
NASA NPR 7150.2 REV D
Advertisement