F876 REV A - : References
This document references the following standards:
ASME B36.10
ASTM D1505
ASTM D1598
ASTM D1599
ASTM D1600
ASTM D2122
ASTM D2765
ASTM D2837
ASTM D3895
ASTM D618
ASTM D792
ASTM F1281 REV A
ASTM F2023
ASTM F2657
ASTM F3203
ASTM F412
ASTM F877
FED-STD-123J
ISO 1167-1
ISO 13760
ISO 15875-1
ISO 161-1
MIL-STD-129R CHANGE 3
NSF 14
NSF 61/600
PPI TR-3
PPI TR-4
This document is referenced by the following standards:
IAPMO UPC
ICC I-CODE IMC
ICC I-CODE IPC
Advertisement