IEEE 1591.1 - : References
This document references the following standards:
IEEE 1138
IEC 60793-2-10
IEC 61284
ITU-T G.650.2
ASTM B117
IEEE 664
ITU-T G.650.1
ITU-T G.652
ASTM B416
ASTM E29
IEEE 1138
ASTM B549
ITU-T G.653
IEC 61897
ISO 1461
IEC 60793-2-50
IEEE 1222
ITU-T G.651
ITU-T G.655
ASTM A153/A153M REV A
ISO 9227
IEC 61089 AMD 1
ISO 1461
This document is referenced by the following standards:
IEEE 525
IEEE PC37.241/D7.2
IEEE 16
IEEE P2954/D5
Advertisement