BS ISO/IEC/IEEE 42010 - : References
This document references the following standards:
ISO 15704
BSI BS EN 12207
IEEE 1471
ISO/IEC/IEEE 15288
ISO/IEC 15414
ISO/IEC 25012
ISO/IEC 10746-1
ISO/IEC/IEEE 42020
ISO/IEC/IEEE 42030
ISO/IEC 25024
ISO/IEC 33001
ISO/IEC/IEEE 24748-1
ISO/IEC 10746-2
ISO/IEC 10746-3
ISO/IEC 19501
ISO/IEC 19793
ISO/IEC 25010
This document is referenced by the following standards:
IEEE ISO/IEC/IEEE 15289
IEEE 12207
IEEE 24765
IEC PAS 63088
IEEE 1609.0
IEEE 24748-1
BSI BS 10754-1
IEEE P42030/D2
IEEE P2413/D0.4.5
IEEE 15026-1
Advertisement