ASTM F1667 - : References
This document references the following standards:
ASTM A153/A153M REV A
ASTM A641/A641M
ASTM F1575/F1575M
ASTM F547
ASTM F680
ASTM B695
ASTM F547
This document is referenced by the following standards:
AWC NDS
ASTM D6254/D6254M
ASTM D7672
ICC I-CODE IBC
ICC I-CODE IBC COMM VOL II
ICC I-CODE IRC
ICC I-CODE IRC COMM VOL I
ICC I-CODE IRC COMM VOL II
ICC I-CODE OBC
ICC I-CODE ORC
MIL-DTL-15011K (1)
MIL-DTL-2427J
MIL-DTL-45449C (2)
MIL-DTL-46506E (3)
MIL-STD-147E CHANGE 2
ASTM D228/D228M
VA 04 20 00
VA 07 51 00
VA 07 21 13
VA 05 50 00
VA 07 22 00
VA 07 32 13
VA 06 10 00
VA 03 51 13
VA 07 31 29.13
VA 07 31 13
VA 07 61 16
VA 07 31 26
ANSI B71.1
FLBC FLRC
FLBC FLBC
ASTM D6573/D6573M
AWC WFCM
AWC SDPWS
Advertisement