ISO 639-4 FRENCH - : References
This document references the following standards:
ISO/IEC 11179-1
ISO 19111
ISO 233
ISO 259
ISO 15924
ISO 9
ISO 639-1
ISO 639-5
ISO 3166-3
ISO 16642
ISO 19112
ISO 233-2
ISO 259-2
ISO 7098
ISO 12620
ISO 639-3
ISO 3166-2
ISO 3602
ISO 9985
ISO 19115-2
ISO 639-2
ISO 233-3
ISO 843
ISO 9984
ISO 11940
ISO 19108
ISO/IEC 11179-1
ISO/IEC 11179-2
ISO/IEC 11179-3
ISO/IEC 11179-4
ISO/IEC 11179-6
ISO/IEC 10646
This document is referenced by the following standards:
JSA JIS X 0807
BSI BS EN ISO 7200
ETSI TS 101 154
SNV SN EN 15981
SNZ AS/NZS ISO 19132
JSA JIS X 4153
BSI BS 3738-1
ISO 11783-6
BSI BS ISO 10303-101
BSI BS ISO 11783-6
SNV SN EN 15943
ETSI TS 126 346
ETSI TS 131 102
ETSI TS 131 103
ETSI TS 102 223
ETSI TS 102 221
ETSI TS 129 198-2
CSA CAN/CSA-ISO/IEC 16500-6-02
CEN EN ISO 13606-1
CEN/TS 15531-5
DIN EN 62541-3
DIN EN ISO 12967-2
ISO 12967-2
BSI BS IEC 62448
CSA ISO/IEC 15938-5:04
CSA CAN/CSA-ISO/IEC 15938-2:04
This document is referenced in other ways by the following standards:
ISO 639
Advertisement