BS ISO 16609 - : References
This document references the following standards:
BSI BS ISO 11568-1
BSI PD ISO/TR 14742
BSI PD ISO/TR 14742
BSI BS ISO 11568-1
BSI BS ISO/IEC 10118-3
BSI BS ISO/IEC 9797-2
ISO 11568-1
ISO 11568-2
ISO TR 14742
ISO 13491-1
ISO 13491-2
ISO/IEC 10116
ANSI X9.19
ANSI X9.9
ISO 8583-3
ISO 8583-1
ISO 8583-2
ISO/IEC 18031
ISO/IEC 10118-3
ISO/IEC 18033-3
ISO/IEC 9797-1
ISO/IEC 9797-2
ISO/IEC 9797-3
This document is referenced by the following standards:
BSI BS ISO 13491-2
BSI BS ISO 13491-1
BSI BS ISO 11568-2
BSI BS ISO 11568-4
BSI BS ISO 13492
BSI PD ISO/TR 13569
BSI BS ISO 15782-1
BSI BS EN 15213-3
BSI BS ISO 9564-1 + A1
BSI BS ISO 13491-1 - TC
BSI BS ISO 13491-2 - TC
This document is referenced in other ways by the following standards:
BSI BS ISO 8730
BSI BS ISO 8730
Advertisement