MIL-DTL-16878 - : References
This document references the following standards:
ASTM B33
ASTM B298
ASTM B520
ASTM B501
ASTM B624
NEMA WC 56
NEMA HP 3
ASTM D1248
ASTM G21
NCSL Z540.1 HDBK
ASME B46.1
ASTM B286
ASTM B355
ASTM B559
ASTM D2802
NEMA WC 52
ASTM B173
NEMA HP 4
ASTM D4066
FED-STD-228A
ICEA T-24-380-2013
IPC J-STD-006C
MIL-PRF-572H
MIL-STD-104C
MIL-Y-1140H
This document is referenced by the following standards:
MIL-DTL-28875C
KSC-DE-512-SM REV L W/CHG 4
MIL-STD-242 -10J
MIL-DTL-17060G (1)
MIL-E-5400T (1)
Advertisement