API SPEC 2C - : References
This document references the following standards:
API RP 2A-WSD
ASTM A295/A295M
CEN EN 13852-1
ISO TS 13725
API RP 14F
ABMA 9
API RP 2D
ISO 4967
ASTM A320/A320M REV A
ISO 148-1
IEC 61892-1
API RP 2A-WSD
ISO 683-17
API RP 2X
API RP 500
ABMA 11
ASNT SNT-TC-1A
ASTM E709
ISO 281
API RP 2N
API RP 505
ASTM A485
ASME/BPVC SEC V
AGMA 2001-D04
IEEE 45
ASTM E165/E165M
ASTM E23 REV B
ASTM E45
BSI BS 7608 + A1
NFPA 70
This document is referenced by the following standards:
ABS 63
30 CFR PART 250
API RP 2A-LRFD
API RP 17P
ASME B31.4
CSA CAN/CSA-ISO 19904-1-07
DIN EN ISO 13628-15
DNVGL-OS-E201
ISO 13628-15
Advertisement