ISO/IEC 19788-5 - : References
This document references the following standards:
ISO 1087-1
ISO 639-3
ISO 639-2
IEEE 1484.12.1
ISO/IEC 10646
ISO/IEC 11179-1
ISO/IEC 19788-1
ISO/IEC 19788-2
IETF RFC 2141
This document is referenced by the following standards:
ISO/IEC TR 19788-11
CSA CAN/CSA-ISO/IEC TR 18120:18
ISO 21001
CSA ISO/IEC 19788-7:20
SNZ SA/SNZ TR ISO/IEC 18120
ISO/IEC 23126
ISO/IEC 19788-7
CSA ISO/IEC TR 23843:21
IEC TR 63308
SNZ SA/SNZ TR ISO/IEC 23843
SNZ AS/NZS ISO/IEC 23126
Advertisement